Capacitor Lytic Series 256 6800uF 50V
Capacitor Lytic Series 256 6800uF 50V
Capacitor Lytic Series 256 6800uF 50V
Win Source Part Number: 1034917-MAL225631682
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 256 PMG-SI
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 66
Capacitance: 6800 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 68mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.984" Dia (25.00mm)
Alternative Parts (Cross-Reference): EKMH500VNN682MR40T; ESMH350VNN682MP40T; EKMH500VSN682MR40S; UVK1V682MHD; 380LQ682M050J022; ECO-S1JA682EA;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 4648PHBK
Ripple Current @ High Frequency: 3.504 A @ 10 kHz
6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 68mOhm 2000 Hrs @ 105°C
CAP ALUM 6800UF 20% 50V SNAP Product overview: MAL225631682E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225631682E3 can be used for catalog matching and distributor lookup.
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 6800 F, 20%, 50 V, 25 mm, 0.03 ohm RoHS Compliant: Yes
CAP ALUM 6800UF 20% 50V SNAP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8752611 | 8752611P | 1034917-MAL225631682E3 | 56-MAL225631682E3-ND | 58-MAL225631682E3 | 46Y7896 | MAL225631682E3 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 6800UF 50V Capacitor | Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 6800 F, 20%, 50 V, 25 Mm, 0.03 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF | 6800 microF |