Vishay Precision Group Aluminum Electrolytic Capacitors MAL225631472E3

Description
4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 99mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 99mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL225631472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL225631472E3-ND
Aluminum Electrolytic Capacitors MAL225631472E3-ND
4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 99mOhm @ 120Hz 2000 Hrs @ 105°C

4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 99mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 8752617P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752617P
Aluminium Capacitors 8752617P
Capacitor Lytic Series 256 4700uF 50V

Capacitor Lytic Series 256 4700uF 50V

Supplier's Site
Aluminium Capacitors - 8752617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752617
Aluminium Capacitors 8752617
Capacitor Lytic Series 256 4700uF 50V

Capacitor Lytic Series 256 4700uF 50V

Supplier's Site
Aluminium Capacitors - 1730629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1730629
Aluminium Capacitors 1730629
Capacitor Lytic Series 256 4700uF 50V

Capacitor Lytic Series 256 4700uF 50V

Supplier's Site
Cap, Alu Elec, 4700Uf, 50V, Snap-In; Capacitance Vishay - 51Y4763 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 4700Uf, 50V, Snap-In; Capacitance Vishay
51Y4763
Cap, Alu Elec, 4700Uf, 50V, Snap-In; Capacitance Vishay 51Y4763
CAP, ALU ELEC, 4700UF, 50V, SNAP-IN; Capacitance:4700µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

CAP, ALU ELEC, 4700UF, 50V, SNAP-IN; Capacitance:4700µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 50 V, 25 Mm, 0.042 Ohm Rohs Compliant Vishay - 46Y7895 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 50 V, 25 Mm, 0.042 Ohm Rohs Compliant Vishay
46Y7895
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 50 V, 25 Mm, 0.042 Ohm Rohs Compliant Vishay 46Y7895
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 4700 F, 20%, 50 V, 25 mm, 0.042 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 4700 F, 20%, 50 V, 25 mm, 0.042 ohm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL225631472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225631472E3
Capacitors - Aluminum Electrolytic Capacitors MAL225631472E3
CAP ALUM 4700UF 20% 50V SNAP

CAP ALUM 4700UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL225631472E3-ND 8752617P 8752617 51Y4763 46Y7895 MAL225631472E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 4700Uf, 50V, Snap-In; Capacitance Vishay Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 50 V, 25 Mm, 0.042 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details