Vishay Precision Group Aluminium Capacitors MAL225630682E3

Description
Capacitor Lytic Series 256 6800uF 35V
Request a Quote Datasheet
Description
Capacitor Lytic Series 256 6800uF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8752591P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752591P
Aluminium Capacitors 8752591P
Capacitor Lytic Series 256 6800uF 35V

Capacitor Lytic Series 256 6800uF 35V

Supplier's Site
Aluminium Capacitors - 8752591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752591
Aluminium Capacitors 8752591
Capacitor Lytic Series 256 6800uF 35V

Capacitor Lytic Series 256 6800uF 35V

Supplier's Site
Aluminium Capacitors - 1731508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1731508
Aluminium Capacitors 1731508
Capacitor Lytic Series 256 6800uF 35V

Capacitor Lytic Series 256 6800uF 35V

Supplier's Site
Aluminum Electrolytic Capacitors - 4643PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4643PHBK-ND
Aluminum Electrolytic Capacitors 4643PHBK-ND
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 78mOhm 2000 Hrs @ 105°C

6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 78mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 119868023 - Radwell International
Willingboro, NJ, United States
Capacitor
119868023
Capacitor 119868023
CAPACITOR, ALUMINUM ELECTROLYTIC, 6800UF 35V, 20%, 256 SERIES, LIFETIME @TEMPERATURE: 2000 HRS @ 105°C, 2PIN SNAP-IN, 25MM X 32MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 6800UF 35V, 20%, 256 SERIES, LIFETIME @TEMPERATURE: 2000 HRS @ 105°C, 2PIN SNAP-IN, 25MM X 32MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL225630682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225630682E3
Capacitors - Aluminum Electrolytic Capacitors MAL225630682E3
CAP ALUM 6800UF 20% 35V SNAP

CAP ALUM 6800UF 20% 35V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 6800 F, 20%, 35 V, 25 Mm, 0.037 Ohm Rohs Compliant Vishay - 46Y7894 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 6800 F, 20%, 35 V, 25 Mm, 0.037 Ohm Rohs Compliant Vishay
46Y7894
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 6800 F, 20%, 35 V, 25 Mm, 0.037 Ohm Rohs Compliant Vishay 46Y7894
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 6800 F, 20%, 35 V, 25 mm, 0.037 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 6800 F, 20%, 35 V, 25 mm, 0.037 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8752591P 8752591 4643PHBK-ND 119868023 MAL225630682E3 46Y7894
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 6800 F, 20%, 35 V, 25 Mm, 0.037 Ohm Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details