Vishay Precision Group Aluminium Capacitors MAL225628122E3

Description
Capacitor Lytic Series 256 1200uF 63V
Request a Quote Datasheet
Description
Capacitor Lytic Series 256 1200uF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8752623P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752623P
Aluminium Capacitors 8752623P
Capacitor Lytic Series 256 1200uF 63V

Capacitor Lytic Series 256 1200uF 63V

Supplier's Site
Aluminium Capacitors - 8752623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752623
Aluminium Capacitors 8752623
Capacitor Lytic Series 256 1200uF 63V

Capacitor Lytic Series 256 1200uF 63V

Supplier's Site
Aluminium Capacitors - 1730608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1730608
Aluminium Capacitors 1730608
Capacitor Lytic Series 256 1200uF 63V

Capacitor Lytic Series 256 1200uF 63V

Supplier's Site
Singapore, Singapore
1200UF 63V Capacitor
58-MAL225628122E3
1200UF 63V Capacitor 58-MAL225628122E3
CAP ALUM 1200UF 20% 63V SNAP Product overview: MAL225628122E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225628122E3 can be used for catalog matching and distributor lookup.

CAP ALUM 1200UF 20% 63V SNAP Product overview: MAL225628122E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225628122E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4649PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4649PHBK-ND
Aluminum Electrolytic Capacitors 4649PHBK-ND
1200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 332mOhm 2000 Hrs @ 105°C

1200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 332mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225628122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225628122E3
Capacitors - Aluminum Electrolytic Capacitors MAL225628122E3
CAP ALUM 1200UF 20% 63V SNAP

CAP ALUM 1200UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8752623P 8752623 58-MAL225628122E3 4649PHBK-ND MAL225628122E3
Product Name Aluminium Capacitors Aluminium Capacitors 1200UF 63V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF 1200 microF 1200 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details