Vishay Precision Group Aluminum Electrolytic Capacitors MAL225626153E3

Description
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL225626153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL225626153E3-ND
Aluminum Electrolytic Capacitors MAL225626153E3-ND
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 120Hz 2000 Hrs @ 105°C

15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 8752572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752572
Aluminium Capacitors 8752572
Capacitor Lytic Series 256 15000uF 25V

Capacitor Lytic Series 256 15000uF 25V

Supplier's Site
Aluminium Capacitors - 1731517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1731517
Aluminium Capacitors 1731517
Vishay MAL225626153E3 Capacitor

Vishay MAL225626153E3 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL225626153E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225626153E3
Capacitors - Aluminum Electrolytic Capacitors MAL225626153E3
CAP ALUM 15000UF 20% 25V SNAP

CAP ALUM 15000UF 20% 25V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 15000 F, 20%, 25 V, 22 Mm, 0.022 Ohm Rohs Compliant Vishay - 46Y7889 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 15000 F, 20%, 25 V, 22 Mm, 0.022 Ohm Rohs Compliant Vishay
46Y7889
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 15000 F, 20%, 25 V, 22 Mm, 0.022 Ohm Rohs Compliant Vishay 46Y7889
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 15000 F, 20%, 25 V, 22 mm, 0.022 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 15000 F, 20%, 25 V, 22 mm, 0.022 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL225626153E3-ND 8752572 MAL225626153E3 46Y7889
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 15000 F, 20%, 25 V, 22 Mm, 0.022 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1713220 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details