Vishay Precision Group Aluminium Capacitors MAL225622152E3

Description
Vishay MAL225622152E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL225622152E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1733851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1733851
Aluminium Capacitors 1733851
Vishay MAL225622152E3 Capacitor

Vishay MAL225622152E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL225622152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL225622152E3-ND
Aluminum Electrolytic Capacitors MAL225622152E3-ND
1500µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 221mOhm @ 120Hz 2000 Hrs @ 105°C

1500µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 221mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225622152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225622152E3
Capacitors - Aluminum Electrolytic Capacitors MAL225622152E3
CAP ALUM 1500UF 20% 80V SNAP

CAP ALUM 1500UF 20% 80V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 1500 F, 20%, 80 V, 22 Mm, 0.081 Ohm Rohs Compliant Vishay - 46Y7887 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 1500 F, 20%, 80 V, 22 Mm, 0.081 Ohm Rohs Compliant Vishay
46Y7887
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 1500 F, 20%, 80 V, 22 Mm, 0.081 Ohm Rohs Compliant Vishay 46Y7887
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 1500 F, 20%, 80 V, 22 mm, 0.081 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 1500 F, 20%, 80 V, 22 mm, 0.081 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1733851 MAL225622152E3-ND MAL225622152E3 46Y7887
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 1500 F, 20%, 80 V, 22 Mm, 0.081 Ohm Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details