Vishay Precision Group Aluminium Capacitors MAL225621332E3

Description
Capacitor Lytic Series 256 3300uF 50V
Request a Quote Datasheet
Description
Capacitor Lytic Series 256 3300uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8752605P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752605P
Aluminium Capacitors 8752605P
Capacitor Lytic Series 256 3300uF 50V

Capacitor Lytic Series 256 3300uF 50V

Supplier's Site
Aluminium Capacitors - 8752605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752605
Aluminium Capacitors 8752605
Capacitor Lytic Series 256 3300uF 50V

Capacitor Lytic Series 256 3300uF 50V

Supplier's Site
Aluminium Capacitors - 1733850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1733850
Aluminium Capacitors 1733850
Capacitor Lytic Series 256 3300uF 50V

Capacitor Lytic Series 256 3300uF 50V

Supplier's Site
Aluminum Electrolytic Capacitors - MAL225621332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL225621332E3-ND
Aluminum Electrolytic Capacitors MAL225621332E3-ND
3300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 141mOhm @ 120Hz 2000 Hrs @ 105°C

3300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 141mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 3300Uf, 50V, Snap-In; Capacitance Vishay - 51Y4753 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 3300Uf, 50V, Snap-In; Capacitance Vishay
51Y4753
Cap, Alu Elec, 3300Uf, 50V, Snap-In; Capacitance Vishay 51Y4753
CAP, ALU ELEC, 3300UF, 50V, SNAP-IN; Capacitance:3300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

CAP, ALU ELEC, 3300UF, 50V, SNAP-IN; Capacitance:3300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225621332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225621332E3
Capacitors - Aluminum Electrolytic Capacitors MAL225621332E3
CAP ALUM 3300UF 20% 50V SNAP

CAP ALUM 3300UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8752605P 8752605 MAL225621332E3-ND 51Y4753 MAL225621332E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, Alu Elec, 3300Uf, 50V, Snap-In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Snap-In Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730255 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details