Vishay Precision Group Aluminum Electrolytic Capacitors MAL225621222E3

Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 211mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 211mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL225621222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL225621222E3-ND
Aluminum Electrolytic Capacitors MAL225621222E3-ND
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 211mOhm @ 120Hz 2000 Hrs @ 105°C

2200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 211mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 8752608P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752608P
Aluminium Capacitors 8752608P
Capacitor Lytic Series 256 2200uF 50V

Capacitor Lytic Series 256 2200uF 50V

Supplier's Site
Aluminium Capacitors - 8752608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752608
Aluminium Capacitors 8752608
Capacitor Lytic Series 256 2200uF 50V

Capacitor Lytic Series 256 2200uF 50V

Supplier's Site
Aluminium Capacitors - 1731490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1731490
Aluminium Capacitors 1731490
Capacitor Lytic Series 256 2200uF 50V

Capacitor Lytic Series 256 2200uF 50V

Supplier's Site
Cap, Alu Elec, 2200Uf, 50V, Snap-In; Capacitance Vishay - 51Y4751 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 2200Uf, 50V, Snap-In; Capacitance Vishay
51Y4751
Cap, Alu Elec, 2200Uf, 50V, Snap-In; Capacitance Vishay 51Y4751
CAP, ALU ELEC, 2200UF, 50V, SNAP-IN; Capacitance:2200µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

CAP, ALU ELEC, 2200UF, 50V, SNAP-IN; Capacitance:2200µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225621222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225621222E3
Capacitors - Aluminum Electrolytic Capacitors MAL225621222E3
CAP ALUM 2200UF 20% 50V SNAP

CAP ALUM 2200UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL225621222E3-ND 8752608P 8752608 51Y4751 MAL225621222E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 2200Uf, 50V, Snap-In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 108SML004MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers