3300µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 161mOhm 2000 Hrs @ 105°C
Capacitor Lytic Series 256 3300uF 35V
Capacitor Lytic Series 256 3300uF 35V
CAP ALUM 3300UF 20% 35V SNAP Product overview: MAL225620332E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225620332E3 can be used for catalog matching and distributor lookup.
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 3300 F, 20%, 35 V, 22 mm, 0.074 ohm RoHS Compliant: Yes
CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 3300UF, 35V, 22X27 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 3300UF 20% 35V SNAP
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4641PHBK-ND | 8752588 | 58-MAL225620332E3 | 46Y7881 | 53427883 | MAL225620332E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | 3300UF 35V Capacitor | Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 3300 F, 20%, 35 V, 22 Mm, 0.074 Ohm Rohs Compliant Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |