Vishay Precision Group Aluminium Capacitors MAL225615103E3

Description
Vishay MAL225615103E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL225615103E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8752554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752554
Aluminium Capacitors 8752554
Vishay MAL225615103E3 Capacitor

Vishay MAL225615103E3 Capacitor

Supplier's Site
Aluminium Capacitors - 1733852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1733852
Aluminium Capacitors 1733852
Vishay MAL225615103E3 Capacitor

Vishay MAL225615103E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL225615103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL225615103E3-ND
Aluminum Electrolytic Capacitors MAL225615103E3-ND
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 66mOhm @ 120Hz 2000 Hrs @ 105°C

10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 66mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 10000 F, 20%, 16 V, 20 Mm, 0.047 Ohm Rohs Compliant Vishay - 46Y7880 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 10000 F, 20%, 16 V, 20 Mm, 0.047 Ohm Rohs Compliant Vishay
46Y7880
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 10000 F, 20%, 16 V, 20 Mm, 0.047 Ohm Rohs Compliant Vishay 46Y7880
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 10000 F, 20%, 16 V, 20 mm, 0.047 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 10000 F, 20%, 16 V, 20 mm, 0.047 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225615103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225615103E3
Capacitors - Aluminum Electrolytic Capacitors MAL225615103E3
CAP ALUM 10000UF 20% 16V SNAP

CAP ALUM 10000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 8752554 MAL225615103E3-ND 46Y7880 MAL225615103E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 10000 F, 20%, 16 V, 20 Mm, 0.047 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1730257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers