Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL225099706E3

Description
Aluminum Electrolytic Capacitors Radial, Can - SMD
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors Radial, Can - SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL225099706E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225099706E3-ND
Aluminum Electrolytic Capacitors 56-MAL225099706E3-ND
Aluminum Electrolytic Capacitors Radial, Can - SMD

Aluminum Electrolytic Capacitors Radial, Can - SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
MAL225099706E3
Aluminum Electrolytic Capacitors - SMD MAL225099706E3
Aluminum Electrolytic Capacitors - SMD 470uF 80V 16x16x21 High Vibration

Aluminum Electrolytic Capacitors - SMD 470uF 80V 16x16x21 High Vibration

Buy Now Datasheet
Cap, 470Μf, 80V, Smd; Ae Capacitor Case Vishay - 37AC0794 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 80V, Smd; Ae Capacitor Case Vishay
37AC0794
Cap, 470Μf, 80V, Smd; Ae Capacitor Case Vishay 37AC0794
CAP, 470µF, 80V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:80V; ESR:-; Product Range:250 CRZ-V Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

CAP, 470µF, 80V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:80V; ESR:-; Product Range:250 CRZ-V Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225099706E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225099706E3
Capacitors - Aluminum Electrolytic Capacitors MAL225099706E3
CAP ALUM 470UF 20% 80V SMD

CAP ALUM 470UF 20% 80V SMD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL225099706E3-ND MAL225099706E3 37AC0794 MAL225099706E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Cap, 470Μf, 80V, Smd; Ae Capacitor Case Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Audio, Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -40 to ? C (-40 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1713206 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details