CAP ALUM 1000UF 20% 35V SMD
CAP ALUM 1000UF 20% 35V SMD
Aluminum Electrolytic Capacitors Radial, Can - SMD
CAP, 1000µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:35V; ESR:-; Product Range:250 CRZ-V Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - SMD 1000uF 35V 16x16x16 High Vibration
CAP ALUM 1000UF 20% 35V SMD
| DigiKey | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL225099014E3DKR-ND | 56-MAL225099014E3CT-ND | 37AC0790 | MAL225099014E3 | MAL225099014E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Vishay | Aluminum Electrolytic Capacitors - SMD | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Audio, Automotive | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |