The Aluminum Electrolytic Capacitor MAL225098683E3 from Lingto Electronic Limited features a rated capacitance of 680 OºF with a tolerance of ±20%. It operates within a voltage range of 10 V to 63 V and is designed for a temperature category of -55 °C to +105 °C. The capacitor has a long useful life, rated between 7000 h to 10,000 h at 105 °C, and can endure high ripple currents, making it suitable for applications in power supplies, audio-video equipment, and telecommunications. It is AEC-Q200 qualified, indicating its reliability in automotive applications. The capacitor is available in a radial lead configuration and is characterized by low impedance and low ESR, enhancing its performance in high-frequency applications. Its robust design allows for high vibration resistance, rated up to 50 g, making it ideal for environments with significant mechanical stress.
680µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 680UF 20% 63V RADIAL
CAP ALUM 680UF 20% 63V RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL225098683E3-ND | MAL225098683E3 | MAL225098683E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Audio, Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |