330µF 100V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Cap Aluminum Lytic 330uF 100V 20% (18 X 20mm) Radial 1700mA 7000h 105°C Automotive Bulk Product overview: MAL225090185E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 100V, 1700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 100V, 1700mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225090185E3 can be used for catalog matching and distributor lookup.
CAP, 330µF, 100V, 20%; Capacitance:330µF; Voltage Rating:100V; Product Range:250 RMI-V Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes
CAP ALUM 330UF 20% 100V RADIAL
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 330 UF, 100 VDC, 74 MOHMS, 330 UA, 250 RMI-V SERIES, 18 X 7.5 X 20 MM. FREE 2 YEAR RADWELL WARRANTY
Aluminum Electrolytic Capacitors - Radial Leaded 330uF 100V 18x20 High Vibration
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL225090185E3-ND | 58-MAL225090185E3 | 37AC0788 | MAL225090185E3 | 111940630 | MAL225090185E3 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 330uF 100V 1700mA Capacitor | Cap, 330Μf, 100V, 20%; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Audio, Automotive | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |