Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL225056472E3

Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL225056472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225056472E3-ND
Aluminum Electrolytic Capacitors 56-MAL225056472E3-ND
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Cap, 4700Μf, 25V, 20%; Capacitance Vishay - 37AC0785 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Μf, 25V, 20%; Capacitance Vishay
37AC0785
Cap, 4700Μf, 25V, 20%; Capacitance Vishay 37AC0785
CAP, 4700µF, 25V, 20%; Capacitance:4700µF; Voltage Rating:25V; Product Range:250 RMI-V Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:35mm; Operating Temperature RoHS Compliant: Yes

CAP, 4700µF, 25V, 20%; Capacitance:4700µF; Voltage Rating:25V; Product Range:250 RMI-V Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:35mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225056472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225056472E3
Capacitors - Aluminum Electrolytic Capacitors MAL225056472E3
CAP ALUM 4700UF 20% 25V RADIAL

CAP ALUM 4700UF 20% 25V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
MAL225056472E3
Aluminum Electrolytic Capacitors - Radial Leaded MAL225056472E3
Aluminum Electrolytic Capacitors - Radial Leaded 4700uF 25V 16x35 High Vibration

Aluminum Electrolytic Capacitors - Radial Leaded 4700uF 25V 16x35 High Vibration

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL225056472E3-ND 37AC0785 MAL225056472E3 MAL225056472E3
Product Name Aluminum Electrolytic Capacitors Cap, 4700Μf, 25V, 20%; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications Automotive Automotive; Audio, Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details