1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Aluminium Capacitor Leaded 1000uF 50V
CAP ALUM 1000UF 20% 50V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 1000uF 50V 16x25 High Vibration
CAP, 1000µF, 50V, 20%; Capacitance:1000µF; Voltage Rating:50V; Product Range:250 RMI-V Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL225051102E3-ND | 2527107 | MAL225051102E3 | MAL225051102E3 | 37AC0784 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 1000Μf, 50V, 20%; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | Automotive | Automotive; Audio, Automotive | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -40 C (-40 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |