The Vishay 330OºF, 100V SMD aluminum electrolytic capacitor is designed for high-temperature applications, with a rated temperature range of -55°C to +125°C. It features a low equivalent series resistance (ESR) and is AEC-Q200 qualified, making it suitable for automotive and industrial applications. The capacitor has an endurance of 2500 hours at 125°C and a useful life of up to 6000 hours under specified conditions. It is packaged in a surface-mount design, allowing for automated placement on printed circuit boards. The component is RoHS compliant and supports advanced temperature reflow soldering according to JEDEC J-STD-020 standards. This capacitor is ideal for applications requiring reliable performance in demanding environments.
330µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C
Aluminum Electrolytic Capacitors - SMD 330uF 100V 18x18x21 High Vibration
CAP, 330µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:100V; ESR:-; Product Range:246 CTI-V Series; Lifetime @ Temperature:2500 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM 330UF 20% 100V SMD
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL224699911E3-ND | MAL224699911E3 | 37AC0780 | MAL224699911E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | Cap, 330Μf, 100V, Smd; Ae Capacitor Case Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | Automotive | Automotive; Automotive, High Temperature Reflow | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |