Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL224699909E3

Description
220µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C
Request a Quote Datasheet
Description
220µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL224699909E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL224699909E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL224699909E3TR-ND
220µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C

220µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL224699909E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL224699909E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL224699909E3CT-ND
CAP ALUM 220UF 20% 100V SMD

CAP ALUM 220UF 20% 100V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL224699909E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL224699909E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL224699909E3DKR-ND
CAP ALUM 220UF 20% 100V SMD

CAP ALUM 220UF 20% 100V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL224699909E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL224699909E3
Capacitors - Aluminum Electrolytic Capacitors MAL224699909E3
CAP ALUM 220UF 20% 100V SMD

CAP ALUM 220UF 20% 100V SMD

Supplier's Site
Cap, 220Μf, 100V, Smd; Ae Capacitor Case Vishay - 37AC0779 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 100V, Smd; Ae Capacitor Case Vishay
37AC0779
Cap, 220Μf, 100V, Smd; Ae Capacitor Case Vishay 37AC0779
CAP, 220µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:100V; ESR:-; Product Range:246 CTI-V Series; Lifetime @ Temperature:2500 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:100V; ESR:-; Product Range:246 CTI-V Series; Lifetime @ Temperature:2500 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL224699909E3TR-ND 56-MAL224699909E3DKR-ND MAL224699909E3 37AC0779
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 220Μf, 100V, Smd; Ae Capacitor Case Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, High Temperature Reflow
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminium Capacitors - 1701020 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details