1000µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C
CAP ALUM 1000UF 20% 63V SMD
CAP ALUM 1000UF 20% 63V SMD
CAP ALUM 1000UF 20% 63V SMD
CAP ALUM 1000UF 20% 63V SMD
CAP, 1000µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:63V; ESR:-; Product Range:246 CTI-V Series; Lifetime @ Temperature:6000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - SMD 1000uF 63V 18x18x21 High Vibration
| DigiKey | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL224699814E3TR-ND | 56-MAL224699814E3DKR-ND | MAL224699814E3 | MAL224699814E3 | 37AC0778 | MAL224699814E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 1000Μf, 63V, Smd; Ae Capacitor Case Vishay | Aluminum Electrolytic Capacitors - SMD |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive, High Temperature Reflow | ||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |