Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL224699813E3

Description
820µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C
Request a Quote Datasheet
Description
820µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL224699813E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL224699813E3-ND
Aluminum Electrolytic Capacitors 56-MAL224699813E3-ND
820µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

820µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL224699813E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL224699813E3
Capacitors - Aluminum Electrolytic Capacitors MAL224699813E3
CAP ALUM 820UF 20% 63V SMD

CAP ALUM 820UF 20% 63V SMD

Supplier's Site
Cap, 820Μf, 63V, Smd; Ae Capacitor Case Vishay - 37AC0777 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 63V, Smd; Ae Capacitor Case Vishay
37AC0777
Cap, 820Μf, 63V, Smd; Ae Capacitor Case Vishay 37AC0777
CAP, 820µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:820µF; Voltage Rating:63V; ESR:-; Product Range:246 CTI-V Series; Lifetime @ Temperature:6000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 820µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:820µF; Voltage Rating:63V; ESR:-; Product Range:246 CTI-V Series; Lifetime @ Temperature:6000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL224699813E3-ND MAL224699813E3 37AC0777
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 820Μf, 63V, Smd; Ae Capacitor Case Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Applications Automotive Automotive; Automotive, High Temperature Reflow
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details