Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL224699712E3

Description
470µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C
Request a Quote Datasheet
Description
470µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL224699712E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL224699712E3-ND
Aluminum Electrolytic Capacitors 56-MAL224699712E3-ND
470µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C

470µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL224699712E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL224699712E3
Capacitors - Aluminum Electrolytic Capacitors MAL224699712E3
CAP ALUM 470UF 20% 80V SMD

CAP ALUM 470UF 20% 80V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
MAL224699712E3
Aluminum Electrolytic Capacitors - SMD MAL224699712E3
Aluminum Electrolytic Capacitors - SMD 470uF 80V 18x18x21 High Vibration

Aluminum Electrolytic Capacitors - SMD 470uF 80V 18x18x21 High Vibration

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL224699712E3-ND MAL224699712E3 MAL224699712E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive, High Temperature Reflow
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details