Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL224699607E3

Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C
Request a Quote Datasheet
Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL224699607E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL224699607E3-ND
Aluminum Electrolytic Capacitors 56-MAL224699607E3-ND
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
MAL224699607E3
Aluminum Electrolytic Capacitors - SMD MAL224699607E3
Aluminum Electrolytic Capacitors - SMD 2200uF 25V 16x16x21 High Vibration

Aluminum Electrolytic Capacitors - SMD 2200uF 25V 16x16x21 High Vibration

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL224699607E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL224699607E3
Capacitors - Aluminum Electrolytic Capacitors MAL224699607E3
CAP ALUM 2200UF 20% 25V SMD

CAP ALUM 2200UF 20% 25V SMD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL224699607E3-ND MAL224699607E3 MAL224699607E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive, High Temperature Reflow
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers