ERROR: no product mention
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C
Cap Aluminum Lytic 1000uF 50V 20% (16 X 21mm) SMD 1500mA 125°C Automotive T/R Product overview: MAL224699111E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1000uF, 50V, 1500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1000uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL224699111E3 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: End of Life
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 1000 Hrs @ 70°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
CAP ALUM 1000UF 20% 50V SMD
CAP, 1000µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:50V; ESR:-; Product Range:246 CTI-V Series; Lifetime @ Temperature:6000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM 1000UF 20% 50V SMD
Aluminum Electrolytic Capacitors - SMD 1000uF 50V 16x16x21 High Vibration
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL224699111E3-ND | 58-MAL224699111E3 | MAL224699111E3 | 37AC0775 | MAL224699111E3 | MAL224699111E3 | |
| Product Name | Aluminum Electrolytic Capacitors | Automotive SMD 1000uF 50V Capacitor | Connectors,Interconnects | Aluminum Electrolytic Capacitors | Cap, 1000Μf, 50V, Smd; Ae Capacitor Case Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive, High Temperature Reflow | ||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |