Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL224699012E3

Description
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C
Request a Quote Datasheet
Description
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL224699012E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL224699012E3-ND
Aluminum Electrolytic Capacitors 56-MAL224699012E3-ND
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

1800µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL224699012E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL224699012E3
Capacitors - Aluminum Electrolytic Capacitors MAL224699012E3
CAP ALUM 1800UF 20% 35V SMD

CAP ALUM 1800UF 20% 35V SMD

Supplier's Site
Cap, 1800Μf, 35V, Smd; Ae Capacitor Case Vishay - 37AC0774 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Μf, 35V, Smd; Ae Capacitor Case Vishay
37AC0774
Cap, 1800Μf, 35V, Smd; Ae Capacitor Case Vishay 37AC0774
CAP, 1800µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1800µF; Voltage Rating:35V; ESR:-; Product Range:246 CTI-V Series; Lifetime @ Temperature:6000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1800µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1800µF; Voltage Rating:35V; ESR:-; Product Range:246 CTI-V Series; Lifetime @ Temperature:6000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL224699012E3-ND MAL224699012E3 37AC0774
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1800Μf, 35V, Smd; Ae Capacitor Case Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Applications Automotive Automotive; Automotive, High Temperature Reflow
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details