The Vishay 6800OºF, 16V aluminum electrolytic capacitor is designed for high-temperature applications, with a temperature rating of up to 125 °C and a useful life of 4000 to 6000 hours at this temperature. It features a low equivalent series resistance (ESR) and is AEC-Q200 qualified, making it suitable for automotive and industrial applications. The capacitor has excellent ripple current capability and high vibration resistance, rated up to 50 g. It is packaged with radial leads and is compliant with RoHS standards. This component is ideal for use in power supplies, smoothing, filtering, and buffering applications across various sectors, including telecommunications and military.
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Capacitor Radial 6800uF 16V 246 RTI-V
Vishay MAL224655682E3 Capacitor
CAP, 6800µF, 16V, 20% ROHS COMPLIANT: YES
Aluminum Electrolytic Capacitors - Radial Leaded 6800uF 16V 18x31 High Vibration
CAP ALUM 6800UF 20% 16V RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL224655682E3-ND | 1596146 | 1595973 | 37AC0769 | MAL224655682E3 | MAL224655682E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, 6800Μf, 16V, 20% Rohs Compliant Vishay | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic; Electrolytic |