2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Capacitor Radial 2200uF 50V 246 RTI-V
Vishay MAL224651222E3 Capacitor
CAP ALUM 2200UF 20% 50V RADIAL
CAP, 2200µF, 50V, 20% ROHS COMPLIANT: YES
Aluminum Electrolytic Capacitors - Radial Leaded 2200uF 50V 18x35 High Vibration
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL224651222E3-ND | 1596137 | 1595971 | MAL224651222E3 | 37AC0767 | MAL224651222E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 2200Μf, 50V, 20% Rohs Compliant Vishay | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic; Electrolytic |