Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL224650222E3

Description
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL224650222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL224650222E3-ND
Aluminum Electrolytic Capacitors 56-MAL224650222E3-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
MAL224650222E3
Aluminum Electrolytic Capacitors - Radial Leaded MAL224650222E3
Aluminum Electrolytic Capacitors - Radial Leaded 2200uF 35V 18x25 High Vibration

Aluminum Electrolytic Capacitors - Radial Leaded 2200uF 35V 18x25 High Vibration

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL224650222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL224650222E3
Capacitors - Aluminum Electrolytic Capacitors MAL224650222E3
CAP ALUM 2200UF 20% 35V RADIAL

CAP ALUM 2200UF 20% 35V RADIAL

Supplier's Site
Cap, 2200Μf, 35V, 20% Rohs Compliant Vishay - 37AC0766 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 35V, 20% Rohs Compliant Vishay
37AC0766
Cap, 2200Μf, 35V, 20% Rohs Compliant Vishay 37AC0766
CAP, 2200µF, 35V, 20% ROHS COMPLIANT: YES

CAP, 2200µF, 35V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL224650222E3-ND MAL224650222E3 MAL224650222E3 37AC0766
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Cap, 2200Μf, 35V, 20% Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details