The Double Layer Capacitor, part number 23AH2801, features a capacitance of 50F and a rated voltage of 3V. It is designed for polarized energy storage applications, offering high capacity and energy density. The capacitor is available in a radial leaded configuration and is suitable for various applications including power backup, burst power support, and energy harvesting. This component has a useful life of up to 2000 hours at 85 °C and is ruggedized for high humidity environments. It supports rapid charge and discharge cycles and is maintenance-free, requiring no service throughout its operational life. The capacitor operates effectively within a temperature range of -40 °C to +85 °C and boasts a cycle life exceeding 500,000 cycles. The product is compliant with RoHS standards and is supplied in various packaging forms, including loose in a box or taped ammo. This capacitor is a suitable choice for engineers looking for reliable energy storage solutions in demanding conditions.
50F (EDLC) Supercapacitor 3V Radial, Can 14mOhm @ 1kHz 2000 Hrs @ 85°C
DOUBLE LAYER CAP, 50F, 3V, RADIAL; Capacitance:50F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
50F 3,0V 18X35
50F 3,0V 18X35
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5534-ND | 23AH2801 | MAL223591008E3 | MAL223591008E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Cap, 50F, 3V, Radial; Capacitance Vishay | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 5.00E7 microF | 5.00E7 microF | 5.00E7 microF | 5.00E7 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |