Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223591007E3

Description
30F (EDLC) Supercapacitor 3V Radial, Can 17mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
30F (EDLC) Supercapacitor 3V Radial, Can 17mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - BC5531-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
BC5531-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors BC5531-ND
30F (EDLC) Supercapacitor 3V Radial, Can 17mOhm @ 1kHz 2000 Hrs @ 85°C

30F (EDLC) Supercapacitor 3V Radial, Can 17mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223591007E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223591007E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223591007E3
30F 3,0V 18X25

30F 3,0V 18X25

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223591007E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223591007E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223591007E3
30F 3,0V 18X25

30F 3,0V 18X25

Supplier's Site Datasheet
Double Layer Cap, 30F, 3V, Radial; Capacitance Vishay - 23AH2800 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 30F, 3V, Radial; Capacitance Vishay
23AH2800
Double Layer Cap, 30F, 3V, Radial; Capacitance Vishay 23AH2800
DOUBLE LAYER CAP, 30F, 3V, RADIAL; Capacitance:30F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

DOUBLE LAYER CAP, 30F, 3V, RADIAL; Capacitance:30F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5531-ND MAL223591007E3 MAL223591007E3 23AH2800
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 30F, 3V, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 3.00E7 microF 3.00E7 microF 3.00E7 microF 3.00E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details