Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223591006E3

Description
25F (EDLC) Supercapacitor 3V Radial, Can 20mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
25F (EDLC) Supercapacitor 3V Radial, Can 20mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - BC5529-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
BC5529-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors BC5529-ND
25F (EDLC) Supercapacitor 3V Radial, Can 20mOhm @ 1kHz 2000 Hrs @ 85°C

25F (EDLC) Supercapacitor 3V Radial, Can 20mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Double Layer Cap, 25F, 3V, Radial; Capacitance Vishay - 23AH2799 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 25F, 3V, Radial; Capacitance Vishay
23AH2799
Double Layer Cap, 25F, 3V, Radial; Capacitance Vishay 23AH2799
DOUBLE LAYER CAP, 25F, 3V, RADIAL; Capacitance:25F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

DOUBLE LAYER CAP, 25F, 3V, RADIAL; Capacitance:25F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223591006E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223591006E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223591006E3
25F 3,0V 16X25

25F 3,0V 16X25

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223591006E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223591006E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223591006E3
25F 3,0V 16X25

25F 3,0V 16X25

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5529-ND 23AH2799 MAL223591006E3 MAL223591006E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 25F, 3V, Radial; Capacitance Vishay Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 2.50E7 microF 2.50E7 microF 2.50E7 microF 2.50E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details