Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223551016E3

Description
15F (EDLC) Supercapacitor 3V Radial, Can 20mOhm @ 1kHz 1500 Hrs @ 85°C
Request a Quote Datasheet
Description
15F (EDLC) Supercapacitor 3V Radial, Can 20mOhm @ 1kHz 1500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL223551016E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL223551016E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL223551016E3-ND
15F (EDLC) Supercapacitor 3V Radial, Can 20mOhm @ 1kHz 1500 Hrs @ 85°C

15F (EDLC) Supercapacitor 3V Radial, Can 20mOhm @ 1kHz 1500 Hrs @ 85°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223551016E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223551016E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223551016E3
CAP ALUM 15F 3V 1500H

CAP ALUM 15F 3V 1500H

Supplier's Site Datasheet
Supercapacitor, Aec-Q200, 15F, 3V, Rad Rohs Compliant Vishay - 64AH3957 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, Aec-Q200, 15F, 3V, Rad Rohs Compliant Vishay
64AH3957
Supercapacitor, Aec-Q200, 15F, 3V, Rad Rohs Compliant Vishay 64AH3957
SUPERCAPACITOR, AEC-Q200, 15F, 3V, RAD ROHS COMPLIANT: YES

SUPERCAPACITOR, AEC-Q200, 15F, 3V, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223551016E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223551016E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223551016E3
CAP ALUM 15F 3V 1500H

CAP ALUM 15F 3V 1500H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL223551016E3-ND MAL223551016E3 64AH3957 MAL223551016E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, Aec-Q200, 15F, 3V, Rad Rohs Compliant Vishay Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 1.50E7 microF 1.50E7 microF 1.50E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details