Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223551015E3

Description
12F (EDLC) Supercapacitor 3V Radial, Can 23mOhm @ 1kHz 1500 Hrs @ 85°C
Request a Quote Datasheet
Description
12F (EDLC) Supercapacitor 3V Radial, Can 23mOhm @ 1kHz 1500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL223551015E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL223551015E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL223551015E3-ND
12F (EDLC) Supercapacitor 3V Radial, Can 23mOhm @ 1kHz 1500 Hrs @ 85°C

12F (EDLC) Supercapacitor 3V Radial, Can 23mOhm @ 1kHz 1500 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
Automotive 3 V Capacitor
61-MAL223551015E3
Automotive 3 V Capacitor 61-MAL223551015E3
Ruggedized Electrical Double Layer Energy Storage Capacitors Up To 3 V Operating Voltage Automotive AEC-Q200 Product overview: MAL223551015E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3 V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL223551015E3 can be used for catalog matching and distributor lookup.

Ruggedized Electrical Double Layer Energy Storage Capacitors Up To 3 V Operating Voltage Automotive AEC-Q200 Product overview: MAL223551015E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3 V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL223551015E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 5mOhm Termination: Solder Mounting Type: Requires Holder Package / Case: Vertical, 16 Flat Lead Lead Spacing: 1.083" (27.50mm) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 5mOhm
Termination: Solder
Mounting Type: Requires Holder
Package / Case: Vertical, 16 Flat Lead
Lead Spacing: 1.083" (27.50mm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223551015E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223551015E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223551015E3
CAP ALUM 12F 3V 1500H

CAP ALUM 12F 3V 1500H

Supplier's Site Datasheet
Supercapacitor, Aec-Q200, 12F, 3V, Rad Rohs Compliant Vishay - 64AH3956 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, Aec-Q200, 12F, 3V, Rad Rohs Compliant Vishay
64AH3956
Supercapacitor, Aec-Q200, 12F, 3V, Rad Rohs Compliant Vishay 64AH3956
SUPERCAPACITOR, AEC-Q200, 12F, 3V, RAD ROHS COMPLIANT: YES

SUPERCAPACITOR, AEC-Q200, 12F, 3V, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL223551015E3-ND 61-MAL223551015E3 MAL223551015E3 64AH3956
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Automotive 3 V Capacitor Connectors,Interconnects Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, Aec-Q200, 12F, 3V, Rad Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E7 microF 0.2200 microF 1.20E7 microF
Capacitance Tolerance 50 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers