Electric Double Layer Capacitor, Product overview: MAL223551013E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL223551013E3 can be used for catalog matching and distributor lookup.
10F (EDLC) Supercapacitor 3V Radial, Can 24mOhm @ 1kHz 1000 Hrs @ 85°C
Vishay MAL223551013E3 Supercapacitor
Vishay MAL223551013E3 Supercapacitor
CAP 10F -20% +50% 3V T/H
CAP 10F -20% +50% 3V T/H
DOUBLE LAYER CAP, 10F, 3V, RADIAL; Capacitance:10F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 61-MAL223551013E3 | 56-MAL223551013E3-ND | 1967878 | MAL223551013E3 | MAL223551013E3 | 41AH9227 |
| Product Name | Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Cap, 10F, 3V, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 1.00E13 microF | 1.00E7 microF | 1.00E7 microF | 1.00E7 microF | 1.00E7 microF | |
| WVDC | 3 volts | 3 volts | 3 volts |