Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223551011E3

Description
5F (EDLC) Supercapacitor 3V Radial, Can 32mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
5F (EDLC) Supercapacitor 3V Radial, Can 32mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL223551011E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL223551011E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL223551011E3-ND
5F (EDLC) Supercapacitor 3V Radial, Can 32mOhm @ 1kHz 1000 Hrs @ 85°C

5F (EDLC) Supercapacitor 3V Radial, Can 32mOhm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223551011E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223551011E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223551011E3
CAP 5F -20% +50% 3V T/H

CAP 5F -20% +50% 3V T/H

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223551011E3 - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223551011E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223551011E3
CAP 5F -20% +50% 3V T/H

CAP 5F -20% +50% 3V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223551011E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223551011E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223551011E3
CAP 5F -20% +50% 3V T/H

CAP 5F -20% +50% 3V T/H

Supplier's Site
Double Layer Cap, 5F, 3V, Radial; Capacitance Vishay - 41AH9226 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 5F, 3V, Radial; Capacitance Vishay
41AH9226
Double Layer Cap, 5F, 3V, Radial; Capacitance Vishay 41AH9226
DOUBLE LAYER CAP, 5F, 3V, RADIAL; Capacitance:5F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

DOUBLE LAYER CAP, 5F, 3V, RADIAL; Capacitance:5F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL223551011E3-ND MAL223551011E3 MAL223551011E3 MAL223551011E3 41AH9226
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 5F, 3V, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; PC Pin
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 5.00E6 microF 5.00E6 microF 5.00E6 microF 5.00E6 microF 5.00E6 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - C17AH3R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details