Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223551007E3

Description
30F (EDLC) Supercapacitor 3V Radial, Can 17mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
30F (EDLC) Supercapacitor 3V Radial, Can 17mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL223551007E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL223551007E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL223551007E3-ND
30F (EDLC) Supercapacitor 3V Radial, Can 17mOhm @ 1kHz 2000 Hrs @ 85°C

30F (EDLC) Supercapacitor 3V Radial, Can 17mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Supercapacitor, Aec-Q200, 30F, 3V, Rad Rohs Compliant Vishay - 64AH3949 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, Aec-Q200, 30F, 3V, Rad Rohs Compliant Vishay
64AH3949
Supercapacitor, Aec-Q200, 30F, 3V, Rad Rohs Compliant Vishay 64AH3949
SUPERCAPACITOR, AEC-Q200, 30F, 3V, RAD ROHS COMPLIANT: YES

SUPERCAPACITOR, AEC-Q200, 30F, 3V, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-MAL223551007E3-ND 64AH3949
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, Aec-Q200, 30F, 3V, Rad Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 3.00E7 microF
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details