20F (EDLC) Supercapacitor 3V Radial, Can 22mOhm @ 1kHz 2000 Hrs @ 85°C
CAP ALUM 20F 3V 2000H
SUPERCAPACITOR, AEC-Q200, 20F, 3V, RAD ROHS COMPLIANT: YES
CAP ALUM 20F 3V 2000H
CAP ALUM 20F 3V 2000H
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL223551003E3-ND | MAL223551003E3 | 64AH3946 | MAL223551003E3 | MAL223551003E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, Aec-Q200, 20F, 3V, Rad Rohs Compliant Vishay | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | Automotive | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 2.00E7 microF | 2.00E7 microF | 2.00E7 microF | 2.00E7 microF | |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |