50F (EDLC) Supercapacitor 3V Radial, Can 19mOhm @ 1kHz 2000 Hrs @ 85°C
CAP 50F -20% +50% 3V T/H
Supercapacitors / Ultracapacitors 50F 3.0V 85C 2000H 18x35mm
CAP 50F -20% +50% 3V T/H
DOUBLE LAYER CAP, 50F, 3V, RAD; Capacitance:50F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
DOUBLE LAYER CAP, 50F, 3V, RAD; Capacitance:50F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:230 EDLC-HV ENYCAP™; Capacitance Tolerance:+50%, -20%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5292-ND | MAL223091008E3 | MAL223091008E3 | MAL223091008E3 | 72AC9915 | 77AC3640 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors / Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Cap, 50F, 3V, Rad; Capacitance Vishay | Double Layer Cap, 50F, 3V, Rad; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Radial Leaded | |
| Applications | Automotive | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Capacitance Range | 5.00E7 microF | 5.00E7 microF | 5.00E7 microF | 5.00E7 microF | 5.00E7 microF | |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) | -20 (+/- %) |