Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223091004E3

Description
25F (EDLC) Supercapacitor 3V Radial, Can 24mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
25F (EDLC) Supercapacitor 3V Radial, Can 24mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - BC5288-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
BC5288-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors BC5288-ND
25F (EDLC) Supercapacitor 3V Radial, Can 24mOhm @ 1kHz 2000 Hrs @ 85°C

25F (EDLC) Supercapacitor 3V Radial, Can 24mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Double Layer Cap, 25F, 3V, Rad; Capacitance Vishay - 72AC9912 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 25F, 3V, Rad; Capacitance Vishay
72AC9912
Double Layer Cap, 25F, 3V, Rad; Capacitance Vishay 72AC9912
DOUBLE LAYER CAP, 25F, 3V, RAD; Capacitance:25F; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.019ohm; Product Diameter:18mm; Product Height:20mm; Operating Temperature Max:85°CRoHS Compliant: Yes

DOUBLE LAYER CAP, 25F, 3V, RAD; Capacitance:25F; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.019ohm; Product Diameter:18mm; Product Height:20mm; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site
Double Layer Cap, 25F, 3V, Rad; Capacitance Vishay - 77AC3637 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 25F, 3V, Rad; Capacitance Vishay
77AC3637
Double Layer Cap, 25F, 3V, Rad; Capacitance Vishay 77AC3637
DOUBLE LAYER CAP, 25F, 3V, RAD; Capacitance:25F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:230 EDLC-HV ENYCAP™; Capacitance Tolerance:+50%, -20%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @RoHS Compliant: Yes

DOUBLE LAYER CAP, 25F, 3V, RAD; Capacitance:25F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:230 EDLC-HV ENYCAP™; Capacitance Tolerance:+50%, -20%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @RoHS Compliant: Yes

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223091004E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223091004E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223091004E3
CAP 25F -20% +50% 3V T/H

CAP 25F -20% +50% 3V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5288-ND 72AC9912 77AC3637 MAL223091004E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 25F, 3V, Rad; Capacitance Vishay Double Layer Cap, 25F, 3V, Rad; Capacitance Vishay Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) ? to 85 C (? to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 2.50E7 microF 2.50E7 microF 2.50E7 microF 2.50E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers