100F (EDLC) Supercapacitor 3V Radial, Can 2000 Hrs @ 85°C
100F/3,0V IN 20 X 40MM
DOUBLE LAYER CAP, 100F, 3V, RADIAL; Capacitance:100F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Can RoHS Compliant: Yes
100F/3,0V IN 20 X 40MM
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL223051024E3-ND | MAL223051024E3 | 91AH9436 | MAL223051024E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Cap, 100F, 3V, Radial; Capacitance Vishay | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | Automotive | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Radial, Can |