Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223051009E3

Description
60F (EDLC) Supercapacitor 3V Radial, Can 13mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
60F (EDLC) Supercapacitor 3V Radial, Can 13mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL223051009E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL223051009E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL223051009E3-ND
60F (EDLC) Supercapacitor 3V Radial, Can 13mOhm @ 1kHz 2000 Hrs @ 85°C

60F (EDLC) Supercapacitor 3V Radial, Can 13mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223051009E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223051009E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223051009E3
CAP ALUM 60F 3V 2000H

CAP ALUM 60F 3V 2000H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223051009E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223051009E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223051009E3
CAP ALUM 60F 3V 2000H

CAP ALUM 60F 3V 2000H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL223051009E3-ND MAL223051009E3 MAL223051009E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 6.00E7 microF 6.00E7 microF 6.00E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details