50F (EDLC) Supercapacitor 3V Radial, Can 14mOhm @ 1kHz 2000 Hrs @ 85°C
Vishay MAL223051008E3 Supercapacitor
Vishay MAL223051008E3 Supercapacitor
CAP ALUM 50F 3V 2000H
CAP ALUM 50F 3V 2000H
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL223051008E3-ND | 2608663 | MAL223051008E3 | MAL223051008E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 5.00E7 microF | 5.00E7 microF | 5.00E7 microF | 5.00E7 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) |