Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223031006E3

Description
25F (EDLC) Supercapacitor 3V Radial, Can 20mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
25F (EDLC) Supercapacitor 3V Radial, Can 20mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL223031006E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL223031006E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL223031006E3-ND
25F (EDLC) Supercapacitor 3V Radial, Can 20mOhm @ 1kHz 2000 Hrs @ 85°C

25F (EDLC) Supercapacitor 3V Radial, Can 20mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223031006E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223031006E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223031006E3
CAP ALUM 25F 3V 2000H

CAP ALUM 25F 3V 2000H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223031006E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223031006E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223031006E3
CAP ALUM 25F 3V 2000H

CAP ALUM 25F 3V 2000H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL223031006E3-ND MAL223031006E3 MAL223031006E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 2.50E7 microF 2.50E7 microF 2.50E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details