The Double Layer Capacitor, with a capacitance of 60F and a rated voltage of 2.7V, is designed for applications requiring high energy density and rapid charge/discharge capabilities. It features a polarized design and is available in a radial through-hole configuration. The capacitor has a useful life of 2000 hours at 85 °C and is ruggedized for operation in high humidity environments, making it suitable for power backup, burst power support, and energy harvesting applications. It operates effectively within a temperature range of -40 °C to +85 °C and has a cycle life exceeding 500,000 cycles. The capacitor is maintenance-free and does not require servicing, which can be advantageous for long-term projects.
60F (EDLC) Supercapacitor 2.7V Radial, Can 9mOhm @ 1kHz 2000 Hrs @ 85°C
DOUBLE LAYER CAPACITOR, 60F, 2.7V, RAD; Capacitance:60F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP, 60F, 2.7V, DOUBLE LAYER, RADIAL; Capacitance:60F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:ENYCAP 225 EDLC-R Series; Capacitance Tolerance:+50%, -20%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 RoHS Compliant: Yes
CAP 60F -20% +50% 2.7V T/H
CAP 60F -20% +50% 2.7V T/H
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5279-ND | 56AC1386 | 56AC8459 | MAL222591009E3 | MAL222591009E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Capacitor, 60F, 2.7V, Rad; Capacitance Vishay | Cap, 60F, 2.7V, Double Layer, Radial; Capacitance Vishay | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 6.00E7 microF | 6.00E7 microF | 6.00E7 microF | 6.00E7 microF | 6.00E7 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | -20 (+/- %) | 50 (+/- %) |