30F (EDLC) Supercapacitor 2.7V Radial, Can 13mOhm @ 1kHz 2000 Hrs @ 85°C
CAP 30F -20% +50% 2.7V T/H
DOUBLE LAYER CAPACITOR, 30F, 2.7V, RAD; Capacitance:30F; Voltage(DC):2.7V; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded; ESR:0.013ohm RoHS Compliant: Yes
CAP, 30F, 2.7V, DOUBLE LAYER, RADIAL; Capacitance:30F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:ENYCAP 225 EDLC-R Series; Capacitance Tolerance:+50%, -20%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 RoHS Compliant: Yes
CAP 30F -20% +50% 2.7V T/H
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5275-ND | MAL222591007E3 | 56AC1384 | 56AC8457 | MAL222591007E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Capacitor, 30F, 2.7V, Rad; Capacitance Vishay | Cap, 30F, 2.7V, Double Layer, Radial; Capacitance Vishay | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Applications | Automotive | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 3.00E7 microF | 3.00E7 microF | 3.00E7 microF | 3.00E7 microF | 3.00E7 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | -20 (+/- %) | 50 (+/- %) |