Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222591003E3

Description
20F (EDLC) Supercapacitor 2.7V Radial, Can 18mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
20F (EDLC) Supercapacitor 2.7V Radial, Can 18mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - BC5272-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
BC5272-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors BC5272-ND
20F (EDLC) Supercapacitor 2.7V Radial, Can 18mOhm @ 1kHz 2000 Hrs @ 85°C

20F (EDLC) Supercapacitor 2.7V Radial, Can 18mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Supercapacitors - 1753508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
1753508
Supercapacitors 1753508
Vishay MAL222591003E3 Supercapacitor

Vishay MAL222591003E3 Supercapacitor

Supplier's Site
Supercapacitors - 1753516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
1753516
Supercapacitors 1753516
Vishay MAL222591003E3 Supercapacitor

Vishay MAL222591003E3 Supercapacitor

Supplier's Site
Double Layer Capacitor, 20F, 2.7V, Rad; Capacitance Vishay - 56AC1381 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Capacitor, 20F, 2.7V, Rad; Capacitance Vishay
56AC1381
Double Layer Capacitor, 20F, 2.7V, Rad; Capacitance Vishay 56AC1381
DOUBLE LAYER CAPACITOR, 20F, 2.7V, RAD; Capacitance:20F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Mounting:Through Hole RoHS Compliant: Yes

DOUBLE LAYER CAPACITOR, 20F, 2.7V, RAD; Capacitance:20F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Cap, 20F, 2.7V, Double Layer, Radial; Capacitance Vishay - 56AC8454 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20F, 2.7V, Double Layer, Radial; Capacitance Vishay
56AC8454
Cap, 20F, 2.7V, Double Layer, Radial; Capacitance Vishay 56AC8454
CAP, 20F, 2.7V, DOUBLE LAYER, RADIAL; Capacitance:20F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:ENYCAP 225 EDLC-R Series; Capacitance Tolerance:+50%, -20%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 RoHS Compliant: Yes

CAP, 20F, 2.7V, DOUBLE LAYER, RADIAL; Capacitance:20F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:ENYCAP 225 EDLC-R Series; Capacitance Tolerance:+50%, -20%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222591003E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222591003E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222591003E3
CAP 20F -20% +50% 2.7V T/H

CAP 20F -20% +50% 2.7V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222591003E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222591003E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222591003E3
CAP 20F -20% +50% 2.7V T/H

CAP 20F -20% +50% 2.7V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5272-ND 1753508 56AC1381 56AC8454 MAL222591003E3 MAL222591003E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitors Double Layer Capacitor, 20F, 2.7V, Rad; Capacitance Vishay Cap, 20F, 2.7V, Double Layer, Radial; Capacitance Vishay Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 2.00E7 microF 2.00E7 microF 2.00E7 microF 2.00E7 microF 2.00E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %) -20 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers