Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222591002E3

Description
35F (EDLC) Supercapacitor 2.7V Radial, Can 14mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
35F (EDLC) Supercapacitor 2.7V Radial, Can 14mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - BC5276-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
BC5276-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors BC5276-ND
35F (EDLC) Supercapacitor 2.7V Radial, Can 14mOhm @ 1kHz 2000 Hrs @ 85°C

35F (EDLC) Supercapacitor 2.7V Radial, Can 14mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222591002E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222591002E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222591002E3
CAP 35F -20% +50% 2.7V T/H

CAP 35F -20% +50% 2.7V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222591002E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222591002E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222591002E3
CAP 35F -20% +50% 2.7V T/H

CAP 35F -20% +50% 2.7V T/H

Supplier's Site Datasheet
Double Layer Capacitor, 35F, 2.7V, Rad; Capacitance Vishay - 56AC1380 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Capacitor, 35F, 2.7V, Rad; Capacitance Vishay
56AC1380
Double Layer Capacitor, 35F, 2.7V, Rad; Capacitance Vishay 56AC1380
DOUBLE LAYER CAPACITOR, 35F, 2.7V, RAD; Capacitance:35F; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.014ohm; Product Diameter:16mm; Product Height:31mm; Diameter:16mm RoHS Compliant: Yes

DOUBLE LAYER CAPACITOR, 35F, 2.7V, RAD; Capacitance:35F; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.014ohm; Product Diameter:16mm; Product Height:31mm; Diameter:16mm RoHS Compliant: Yes

Supplier's Site
Cap, 35F, 2.7V, Double Layer, Radial; Capacitance Vishay - 56AC8453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 35F, 2.7V, Double Layer, Radial; Capacitance Vishay
56AC8453
Cap, 35F, 2.7V, Double Layer, Radial; Capacitance Vishay 56AC8453
CAP, 35F, 2.7V, DOUBLE LAYER, RADIAL; Capacitance:35F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:ENYCAP 225 EDLC-R Series; Capacitance Tolerance:+50%, -20%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 RoHS Compliant: Yes

CAP, 35F, 2.7V, DOUBLE LAYER, RADIAL; Capacitance:35F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:ENYCAP 225 EDLC-R Series; Capacitance Tolerance:+50%, -20%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5276-ND MAL222591002E3 MAL222591002E3 56AC1380 56AC8453
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Capacitor, 35F, 2.7V, Rad; Capacitance Vishay Cap, 35F, 2.7V, Double Layer, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 3.50E7 microF 3.50E7 microF 3.50E7 microF 3.50E7 microF 3.50E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %) -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details