10F (EDLC) Supercapacitor 2.7V Radial, Can 20mOhm @ 1kHz 1000 Hrs @ 85°C
Vishay MAL222551013E3 Supercapacitor
Vishay MAL222551013E3 Supercapacitor
Electric Double Layer Capacitor, Product overview: MAL222551013E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL222551013E3 can be used for catalog matching and distributor lookup.
DOUBLE LAYER CAP, 10F, 2.7V, RADIAL; Capacitance:10F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP 10F -20% +50% 2.7V T/H
CAP 10F -20% +50% 2.7V T/H
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL222551013E3-ND | 2608655 | 61-MAL222551013E3 | 41AH9223 | MAL222551013E3 | MAL222551013E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Capacitor | Double Layer Cap, 10F, 2.7V, Radial; Capacitance Vishay | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 1.00E7 microF | 1.00E7 microF | 1.00E13 microF | 1.00E7 microF | 1.00E7 microF | 1.00E7 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |