Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222551012E3

Description
7F (EDLC) Supercapacitor 2.7V Radial, Can 24mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
7F (EDLC) Supercapacitor 2.7V Radial, Can 24mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL222551012E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL222551012E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL222551012E3-ND
7F (EDLC) Supercapacitor 2.7V Radial, Can 24mOhm @ 1kHz 1000 Hrs @ 85°C

7F (EDLC) Supercapacitor 2.7V Radial, Can 24mOhm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222551012E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222551012E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222551012E3
CAP ALUM 7F 2.7V 1000H

CAP ALUM 7F 2.7V 1000H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222551012E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222551012E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222551012E3
CAP ALUM 7F 2.7V 1000H

CAP ALUM 7F 2.7V 1000H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL222551012E3-ND MAL222551012E3 MAL222551012E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 7.00E6 microF 7.00E6 microF 7.00E6 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details