Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222551011E3

Description
5F (EDLC) Supercapacitor 2.7V Radial, Can 28mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
5F (EDLC) Supercapacitor 2.7V Radial, Can 28mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL222551011E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL222551011E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL222551011E3-ND
5F (EDLC) Supercapacitor 2.7V Radial, Can 28mOhm @ 1kHz 1000 Hrs @ 85°C

5F (EDLC) Supercapacitor 2.7V Radial, Can 28mOhm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Supercapacitors - 2608653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
2608653
Supercapacitors 2608653
Vishay MAL222551011E3 Supercapacitor

Vishay MAL222551011E3 Supercapacitor

Supplier's Site
Supercapacitors - 2608654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
2608654
Supercapacitors 2608654
Vishay MAL222551011E3 Supercapacitor

Vishay MAL222551011E3 Supercapacitor

Supplier's Site
Double Layer Cap, 5F, 2.7V, Radial; Capacitance Vishay - 41AH9222 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 5F, 2.7V, Radial; Capacitance Vishay
41AH9222
Double Layer Cap, 5F, 2.7V, Radial; Capacitance Vishay 41AH9222
DOUBLE LAYER CAP, 5F, 2.7V, RADIAL; Capacitance:5F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

DOUBLE LAYER CAP, 5F, 2.7V, RADIAL; Capacitance:5F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222551011E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222551011E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222551011E3
CAP 5F -20% +50% 2.7V T/H

CAP 5F -20% +50% 2.7V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222551011E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222551011E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222551011E3
CAP 5F -20% +50% 2.7V T/H

CAP 5F -20% +50% 2.7V T/H

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL222551011E3-ND 2608653 41AH9222 MAL222551011E3 MAL222551011E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitors Double Layer Cap, 5F, 2.7V, Radial; Capacitance Vishay Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 5.00E6 microF 5.00E6 microF 5.00E6 microF 5.00E6 microF 5.00E6 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details