30F (EDLC) Supercapacitor 2.7V Radial, Can 13mOhm @ 1kHz 1000 Hrs @ 85°C
CAP, 30F, 2.7V, DOUBLE LAYER, RADIAL; Capacitance:30F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:ENYCAP 220 EDLC Series; Capacitance Tolerance:+50%, -20%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes
CAPACITOR 30F -20% +50% 2.7V T/H
CAPACITOR 30F -20% +50% 2.7V T/H
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4871PHBK-ND | 17AC7106 | MAL222091007E3 | MAL222091007E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 30F, 2.7V, Double Layer, Radial; Capacitance Vishay | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 3.00E7 microF | 3.00E7 microF | 3.00E7 microF | 3.00E7 microF |
| Capacitance Tolerance | 50 (+/- %) | -20 (+/- %) | 50 (+/- %) |